EPCOS AG Film Capacitors B32021A3562K289

Description
5600pF Film Capacitor 300V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
5600pF Film Capacitor 300V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - B32021A3562K289-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32021A3562K289-ND
Film Capacitors B32021A3562K289-ND
5600pF Film Capacitor 300V Polypropylene (PP), Metallized Radial

5600pF Film Capacitor 300V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
0.0056uF Capacitor
62-B32021A3562K289
0.0056uF Capacitor 62-B32021A3562K289
Cap Film Suppression Y2 0.0056uF 1500VDC/300VAC PP 10% (13 X 5 X 11mm) Radial 10mm 110°C Ammo Product overview: B32021A3562K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0056uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0056uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32021A3562K289 can be used for catalog matching and distributor lookup.

Cap Film Suppression Y2 0.0056uF 1500VDC/300VAC PP 10% (13 X 5 X 11mm) Radial 10mm 110°C Ammo Product overview: B32021A3562K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0056uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0056uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32021A3562K289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors B32021A3562K289
CAP FILM 5600PF 10% 300VAC RAD

CAP FILM 5600PF 10% 300VAC RAD

Supplier's Site
Film Capacitors - B32021A3562K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32021A3562K289
Film Capacitors B32021A3562K289
CAP FILM 5600PF 10% 300VAC RAD

CAP FILM 5600PF 10% 300VAC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B32021A3562K289-ND 62-B32021A3562K289 B32021A3562K289 B32021A3562K289
Product Name Film Capacitors 0.0056uF Capacitor Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers