EPCOS AG 2.2UF Capacitor B25835B1225K17

Description
CAP FILM 2.2UF 10% 2.1KVAC RAD Product overview: B25835B1225K17 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B25835B1225K17 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 2.2UF 10% 2.1KVAC RAD Product overview: B25835B1225K17 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B25835B1225K17 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UF Capacitor - 62-B25835B1225K17 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UF Capacitor
62-B25835B1225K17
2.2UF Capacitor 62-B25835B1225K17
CAP FILM 2.2UF 10% 2.1KVAC RAD Product overview: B25835B1225K17 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B25835B1225K17 can be used for catalog matching and distributor lookup.

CAP FILM 2.2UF 10% 2.1KVAC RAD Product overview: B25835B1225K17 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B25835B1225K17 can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - B25835B1225K17 - 769433-B25835B1225K17 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B25835B1225K17
769433-B25835B1225K17
Film Capacitors - B25835B1225K17 769433-B25835B1225K17
Manufacturer: EPCOS (TDK) Win Source Part Number: 769433-B25835B1225K1 7 Series: B25835 Packaging: Bulk Operating Temperature Range: -25°C ~ 85°C Package: Radial, Can Voltage Rating - AC: 2100V (2.1kV) Applications: Damping; Snubber Mounting: Chassis Mount Capacitance: 2.2μF Tolerance: ±10% Part Status: Obsolete(EOL) Categories: Capacitors Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 769433-B25835B1225K17
Series: B25835
Packaging: Bulk
Operating Temperature Range: -25°C ~ 85°C
Package: Radial, Can
Voltage Rating - AC: 2100V (2.1kV)
Applications: Damping; Snubber
Mounting: Chassis Mount
Capacitance: 2.2μF
Tolerance: ±10%
Part Status: Obsolete(EOL)
Categories: Capacitors
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 62-B25835B1225K17 769433-B25835B1225K17
Product Name 2.2UF Capacitor Film Capacitors - B25835B1225K17
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Film Capacitors - 105MPW400K - 1090826-105MPW400K - Win Source Electronics
Specs
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 1 microF
View Details
4 suppliers