PHASECAPENERGY PLUS 400V 50HZ 33
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 495-B25674C4332J000-ND |
| Product Name | Film Capacitors |
| Technology | Film Capacitors |
| Applications | Power Factor Correction |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 60 C (-40 to 140 F) |
| Electrostatic Capacitors | Polypropylene |