EPCOS AG Cap, 525Vac, Pp, Can; Output (Kvar) Epcos B25667C5127A375

Description
CAP, 525VAC, PP, CAN; Output (kvar):10kvar @ 50Hz; Voltage Rating:525VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 39µF; Capacitance Tolerance:+10%, -5%; Current Rating:11A @ 50Hz; 13A @ 60Hz; Product RoHS Compliant: Yes
Datasheet
Description
CAP, 525VAC, PP, CAN; Output (kvar):10kvar @ 50Hz; Voltage Rating:525VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 39µF; Capacitance Tolerance:+10%, -5%; Current Rating:11A @ 50Hz; 13A @ 60Hz; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 525Vac, Pp, Can; Output (Kvar) Epcos - 22AC2931 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 525Vac, Pp, Can; Output (Kvar) Epcos
22AC2931
Cap, 525Vac, Pp, Can; Output (Kvar) Epcos 22AC2931
CAP, 525VAC, PP, CAN; Output (kvar):10kvar @ 50Hz; Voltage Rating:525VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 39µF; Capacitance Tolerance:+10%, -5%; Current Rating:11A @ 50Hz; 13A @ 60Hz; Product RoHS Compliant: Yes

CAP, 525VAC, PP, CAN; Output (kvar):10kvar @ 50Hz; Voltage Rating:525VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 39µF; Capacitance Tolerance:+10%, -5%; Current Rating:11A @ 50Hz; 13A @ 60Hz; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - B25667C5127A375 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B25667C5127A375
Capacitors - Film Capacitors B25667C5127A375
CAP FILM

CAP FILM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 22AC2931 B25667C5127A375
Product Name Cap, 525Vac, Pp, Can; Output (Kvar) Epcos Capacitors - Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP)
Capacitance Tolerance -5 (+/- %) 10 (+/- %)
WVAC 525 volts 525 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K500CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details