Capacitors for Power Factor Correction
Manufacturer: AMIS
Packaging: Bulk
Category: Connectors,Interconn
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
CAP FILM Product overview: B25667C4417A375 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B25667C4417A375 can be used for catalog matching and distributor lookup.
137.1µF Film Capacitor 440V Polypropylene (PP) Radial, Can
CAP, 440VAC, PP, CAN; Output (kvar):25kvar @ 50Hz; Voltage Rating:440VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 137.1µF; Capacitance Tolerance:+10%, -5%; Current Rating:33A @ 50Hz; 39A @ 60Hz; Product RoHS Compliant: Yes
| TDK Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B25667C4417A375 | 62-B25667C4417A375 | 495-B25667C4417A375-ND | B25667C4417A375 | 22AC2928 | |
| Product Name | Capacitors for Power Factor Correction | Connectors,Interconnects | Capacitor | Film Capacitors | Capacitors - Film Capacitors | Cap, 440Vac, Pp, Can; Output (Kvar) Epcos |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Capacitance Range | 137 microF | 0.2200 microF | 137 microF | 137 microF | ||
| Capacitance Tolerance | 20 (+/- %) | -5 (+/- %) | 10 (+/- %) | 10 (+/- %) | -5 (+/- %) | |
| WVAC | 42 volts | 440 volts | 440 volts | 440 volts | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk | Bulk; Bulk |