EPCOS AG Capacitors for Power Factor Correction B25667C4337A375

Description
Capacitors for Power Factor Correction
Request a Quote Datasheet
Description
Capacitors for Power Factor Correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors for Power Factor Correction - B25667C4337A375 - TDK Corporation
Chuo, Tokyo, Japan
Capacitors for Power Factor Correction
B25667C4337A375
Capacitors for Power Factor Correction B25667C4337A375
Capacitors for Power Factor Correction

Capacitors for Power Factor Correction

Supplier's Site Datasheet
Film Capacitors - 495-B25667C4337A375-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B25667C4337A375-ND
Film Capacitors 495-B25667C4337A375-ND
111µF Film Capacitor 440V Polypropylene (PP) Radial, Can

111µF Film Capacitor 440V Polypropylene (PP) Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - B25667C4337A375 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B25667C4337A375
Capacitors - Film Capacitors B25667C4337A375
CAP FILM

CAP FILM

Supplier's Site
Cap, 440Vac, Pp, Can; Output (Kvar) Epcos - 22AC2927 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 440Vac, Pp, Can; Output (Kvar) Epcos
22AC2927
Cap, 440Vac, Pp, Can; Output (Kvar) Epcos 22AC2927
CAP, 440VAC, PP, CAN; Output (kvar):20kvar @ 50Hz; Voltage Rating:440VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 111µF; Capacitance Tolerance:+10%, -5%; Current Rating:26A @ 50Hz; 31A @ 60Hz; Product RoHS Compliant: Yes

CAP, 440VAC, PP, CAN; Output (kvar):20kvar @ 50Hz; Voltage Rating:440VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 111µF; Capacitance Tolerance:+10%, -5%; Current Rating:26A @ 50Hz; 31A @ 60Hz; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B25667C4337A375 495-B25667C4337A375-ND B25667C4337A375 22AC2927
Product Name Capacitors for Power Factor Correction Film Capacitors Capacitors - Film Capacitors Cap, 440Vac, Pp, Can; Output (Kvar) Epcos
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Capacitance Range 111 microF 111 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Power Factor Correction Power Factor Correction; 3 Phase, Power Factor Correction (PFC)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AHR45C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1912926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101222T250DC1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers