457µF Film Capacitor 230V Polypropylene (PP) Radial, Can
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 495-B25667C2457A175-ND |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Applications | Power Factor Correction |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Polypropylene |