TDK Corporation Tools - Knives, Cutting Tools B25620D1617K101

Description
Manufacturer: AMIS Category: Tools - Knives, Cutting Tools Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 252-BGA Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Termination: Solder Applications: Telecom
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Tools - Knives, Cutting Tools Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 252-BGA Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Termination: Solder Applications: Telecom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tools - Knives, Cutting Tools -  - Win Source Electronics
Laguna Hills, CA, United States
Tools - Knives, Cutting Tools
Tools - Knives, Cutting Tools
Manufacturer: AMIS Category: Tools - Knives, Cutting Tools Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 252-BGA Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Termination: Solder Applications: Telecom

Manufacturer: AMIS
Category: Tools - Knives, Cutting Tools
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 252-BGA
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Termination: Solder
Applications: Telecom

Buy Now Datasheet
Film Capacitors - 495-B25620D1617K101-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B25620D1617K101-ND
Film Capacitors 495-B25620D1617K101-ND
610µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can

610µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Singapore, Singapore
610UF Capacitor
62-B25620D1617K101
610UF Capacitor 62-B25620D1617K101
CAP FILM 610UF 10% 1.1KVDC RAD Product overview: B25620D1617K101 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 610UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 610UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B25620D1617K101 can be used for catalog matching and distributor lookup.

CAP FILM 610UF 10% 1.1KVDC RAD Product overview: B25620D1617K101 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 610UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 610UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B25620D1617K101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B25620D1617K101 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B25620D1617K101
Capacitors - Film Capacitors B25620D1617K101
CAP FILM 610UF 10% 1.1KVDC RAD

CAP FILM 610UF 10% 1.1KVDC RAD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-B25620D1617K101-ND 62-B25620D1617K101 B25620D1617K101
Product Name Tools - Knives, Cutting Tools Film Capacitors 610UF Capacitor Capacitors - Film Capacitors
Capacitance Range 0.2200 microF 610 microF 610 microF 610 microF
Capacitance Tolerance 20 (+/- %) 10 (+/- %)
Packing Method Bulk; Bulk Bulk Bulk Bulk; Bulk
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 106PMC600KN - Richardson RFPD
Specs
Technology Film Capacitors
View Details
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details