TDK Corporation CHIP VARISTOR AVRL101A6R8GTA

Description
L Type is ESD protection device for high speed signal line. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, LCD TV, STB, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.
Request a Quote Datasheet
Description
L Type is ESD protection device for high speed signal line. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, LCD TV, STB, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHIP VARISTOR - AVRL101A6R8GTA - TDK Corporation
Chuo, Tokyo, Japan
CHIP VARISTOR
AVRL101A6R8GTA
CHIP VARISTOR AVRL101A6R8GTA
L Type is ESD protection device for high speed signal line. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, LCD TV, STB, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.

L Type is ESD protection device for high speed signal line. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, LCD TV, STB, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.

Supplier's Site
Varistors, MOVs - 445-2563-6-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-2563-6-ND
Varistors, MOVs 445-2563-6-ND
27V Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

27V Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

Buy Now Datasheet
Varistors, MOVs - 445-2563-1-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-2563-1-ND
Varistors, MOVs 445-2563-1-ND
27V Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

27V Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

Buy Now Datasheet
Varistors, MOVs - 445-2563-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-2563-2-ND
Varistors, MOVs 445-2563-2-ND
27V Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

27V Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

Buy Now Datasheet
VARISTOR 27V 0402 - 769-AVRL101A6R8GTA - Utmel Electronic Limited
Hong Kong, China
VARISTOR 27V 0402
769-AVRL101A6R8GTA
VARISTOR 27V 0402 769-AVRL101A6R8GTA
VARISTOR 27V 0402

VARISTOR 27V 0402

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Utmel Electronic Limited
Product Category Varistors Varistors Varistors
Product Number AVRL101A6R8GTA 445-2563-6-ND 769-AVRL101A6R8GTA
Product Name CHIP VARISTOR Varistors, MOVs VARISTOR 27V 0402
Operating DC Voltage 27 volts 27 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE33CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Varistors, MOVs - 478-9358-1-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Varistors, MOVs - 495-76195-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
2 suppliers