EPCOS AG Varistors, MOVs B72210S2681K101

Description
1.1kV 3.5kA Varistor 1 Circuit Through Hole Disc 10mm
Request a Quote Datasheet
Description
1.1kV 3.5kA Varistor 1 Circuit Through Hole Disc 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 495-76195-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
495-76195-ND
Varistors, MOVs 495-76195-ND
1.1kV 3.5kA Varistor 1 Circuit Through Hole Disc 10mm

1.1kV 3.5kA Varistor 1 Circuit Through Hole Disc 10mm

Buy Now Datasheet
Varistor, Mov, 1.815Kv, Disc 10Mm; Voltage Rating Vac Epcos - 25AH7840 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 1.815Kv, Disc 10Mm; Voltage Rating Vac Epcos
25AH7840
Varistor, Mov, 1.815Kv, Disc 10Mm; Voltage Rating Vac Epcos 25AH7840
VARISTOR, MOV, 1.815KV, DISC 10MM; Voltage Rating VAC:680V; Voltage Rating V DC:895V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes

VARISTOR, MOV, 1.815KV, DISC 10MM; Voltage Rating VAC:680V; Voltage Rating V DC:895V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Varistors Varistors
Product Number 495-76195-ND 25AH7840
Product Name Varistors, MOVs Varistor, Mov, 1.815Kv, Disc 10Mm; Voltage Rating Vac Epcos
Mounting Option Through Hole; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE8.2DKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Varistor - Metrosil 100 & 175 Series - M&I Materials Limited
Specs
Diameter 45 mm (1.77 inch)
Mounting Option Other
Operating DC Voltage 500 volts
View Details
Varistors, MOVs - 495-75942-2-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers