AVX Corporation Varistors, MOVs V2AF109A200Y2EDP

Description
12.7V 30A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
Request a Quote Datasheet
Description
12.7V 30A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 478-9358-1-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-9358-1-ND
Varistors, MOVs 478-9358-1-ND
12.7V 30A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

12.7V 30A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

Buy Now Datasheet
Varistors, MOVs - 478-9358-6-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-9358-6-ND
Varistors, MOVs 478-9358-6-ND
12.7V 30A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

12.7V 30A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

Buy Now Datasheet
Varistors, MOVs - 478-9358-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-9358-2-ND
Varistors, MOVs 478-9358-2-ND
12.7V 30A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

12.7V 30A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

Buy Now Datasheet
VARISTOR 12.7V 30A 0805 - 66-V2AF109A200Y2EDP - Utmel Electronic Limited
Hong Kong, China
VARISTOR 12.7V 30A 0805
66-V2AF109A200Y2EDP
VARISTOR 12.7V 30A 0805 66-V2AF109A200Y2EDP
VARISTOR 12.7V 30A 0805

VARISTOR 12.7V 30A 0805

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number 478-9358-1-ND 66-V2AF109A200Y2EDP
Product Name Varistors, MOVs VARISTOR 12.7V 30A 0805
Mounting Option Surface Mount Technology; Other Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 478-11137-2-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
CHIP VARISTOR - AVR-M1608C270KT2AB - TDK Corporation
Specs
Operating DC Voltage 24 volts
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
3 suppliers