TDK Corporation CHIP VARISTOR AVR-M1005C120MTACC

Description
Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.
Request a Quote Datasheet
Description
Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHIP VARISTOR - AVR-M1005C120MTACC - TDK Corporation
Chuo, Tokyo, Japan
CHIP VARISTOR
AVR-M1005C120MTACC
CHIP VARISTOR AVR-M1005C120MTACC
Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.

Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.

Supplier's Site
Varistors, MOVs - 445-174348-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-174348-2-ND
Varistors, MOVs 445-174348-2-ND
12V 24A Varistor 1 Circuit Surface Mount 0402 (1005 Metric)

12V 24A Varistor 1 Circuit Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Varistors, MOVs - 445-174348-1-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-174348-1-ND
Varistors, MOVs 445-174348-1-ND
12V 24A Varistor 1 Circuit Surface Mount 0402 (1005 Metric)

12V 24A Varistor 1 Circuit Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Varistors, MOVs - 445-174348-6-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-174348-6-ND
Varistors, MOVs 445-174348-6-ND
12V 24A Varistor 1 Circuit Surface Mount 0402 (1005 Metric)

12V 24A Varistor 1 Circuit Surface Mount 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Varistors Varistors
Product Number AVR-M1005C120MTACC 445-174348-2-ND
Product Name CHIP VARISTOR Varistors, MOVs
Operating DC Voltage 9.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
 - VMO10 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 10 mm (0.3937 inch)
Mounting Option Through Hole
View Details
Varistors Varistor CN2220S14EAUTOE2G2K2 - 3410-B72542V3140S572 - Utmel Electronic Limited
Specs
Operating DC Voltage 16 volts
Operating AC Voltage 14 volts
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details