AVX Corporation Varistors, MOVs VC120605A150DP

Description
8.5V 40A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)
Request a Quote Datasheet
Description
8.5V 40A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 478-2516-1-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-2516-1-ND
Varistors, MOVs 478-2516-1-ND
8.5V 40A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

8.5V 40A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

Buy Now Datasheet
Varistors, MOVs - 478-2516-6-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-2516-6-ND
Varistors, MOVs 478-2516-6-ND
8.5V 40A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

8.5V 40A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

Buy Now Datasheet
Varistors, MOVs - 478-2516-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-2516-2-ND
Varistors, MOVs 478-2516-2-ND
8.5V 40A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

8.5V 40A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

Buy Now Datasheet
VARISTOR 8.5V 40A 1206 - 66-VC120605A150DP - Utmel Electronic Limited
Hong Kong, China
VARISTOR 8.5V 40A 1206
66-VC120605A150DP
VARISTOR 8.5V 40A 1206 66-VC120605A150DP
VARISTOR 8.5V 40A 1206

VARISTOR 8.5V 40A 1206

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number 478-2516-1-ND 66-VC120605A150DP
Product Name Varistors, MOVs VARISTOR 8.5V 40A 1206
Mounting Option Surface Mount Technology; Other Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

NV73 Metal Oxide Varistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 6.8 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 478-11141-2-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Thermally Protected Varistor Series - TMOV14RP150E - Littelfuse, Inc.
Specs
Operating DC Voltage 264 volts
Operating AC Voltage 150 volts
View Details
2 suppliers