TDK Corporation CHIP VARISTOR AVR-M1005C270MTAAB

Description
Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.
Request a Quote Datasheet
Description
Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHIP VARISTOR - AVR-M1005C270MTAAB - TDK Corporation
Chuo, Tokyo, Japan
CHIP VARISTOR
AVR-M1005C270MTAAB
CHIP VARISTOR AVR-M1005C270MTAAB
Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.

Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.

Supplier's Site
Varistors, MOVs - 445-2535-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-2535-2-ND
Varistors, MOVs 445-2535-2-ND
27V 4A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

27V 4A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

Buy Now Datasheet
Varistors, MOVs - 445-2535-6-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-2535-6-ND
Varistors, MOVs 445-2535-6-ND
27V 4A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

27V 4A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

Buy Now Datasheet
Varistors, MOVs - 445-2535-1-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-2535-1-ND
Varistors, MOVs 445-2535-1-ND
27V 4A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

27V 4A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)

Buy Now Datasheet
VARISTOR 27V 4A 0402 - 769-AVR-M1005C270MTAAB - Utmel Electronic Limited
Hong Kong, China
VARISTOR 27V 4A 0402
769-AVR-M1005C270MTAAB
VARISTOR 27V 4A 0402 769-AVR-M1005C270MTAAB
VARISTOR 27V 4A 0402

VARISTOR 27V 4A 0402

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Utmel Electronic Limited
Product Category Varistors Varistors Varistors
Product Number AVR-M1005C270MTAAB 445-2535-2-ND 769-AVR-M1005C270MTAAB
Product Name CHIP VARISTOR Varistors, MOVs VARISTOR 27V 4A 0402
Operating DC Voltage 21.6 volts 27 volts
Unlock Full Specs
to access all available technical data

Similar Products

NV73 Metal Oxide Varistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 6.8 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 495-77578-3-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
2 suppliers