TDK Corporation RF/IF and RFID - Balun ATB2012E-75011M-T01

Description
Win Source Part Number: 1155381-ATB2012E-750 11M-T01 Category: RF/IF and RFID>Balun Series: ATB Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 400MHz ~ 1.8GHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Insertion Loss (Max): 2.0dB Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: TDK Corporation Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1155381-ATB2012E-750 11M-T01 Category: RF/IF and RFID>Balun Series: ATB Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 400MHz ~ 1.8GHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Insertion Loss (Max): 2.0dB Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: TDK Corporation Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1155381-ATB2012E-75011M-T01 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1155381-ATB2012E-75011M-T01
RF/IF and RFID - Balun 1155381-ATB2012E-75011M-T01
Win Source Part Number: 1155381-ATB2012E-750 11M-T01 Category: RF/IF and RFID>Balun Series: ATB Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 400MHz ~ 1.8GHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Insertion Loss (Max): 2.0dB Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: TDK Corporation Product Status: Obsolete

Win Source Part Number: 1155381-ATB2012E-75011M-T01
Category: RF/IF and RFID>Balun
Series: ATB
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency Range: 400MHz ~ 1.8GHz
Impedance - Unbalanced/Balanced: 75 / 75Ohm
Insertion Loss (Max): 2.0dB
Package / Case: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: TDK Corporation
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1155381-ATB2012E-75011M-T01
Product Name RF/IF and RFID - Balun
Frequency 4.00E8 to 1.80E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details