TDK-Lambda Americas Inc., High Power Division Common Mode Filter, Power Line, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk ACM70V-701-2PL-TL00.

Description
COMMON MODE FILTER, POWER LINE, SURFACE MOUNT-SMD, FULL REEL; DC Current Rating:4A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Common Mode Filter Case:7mm x 6mm x 3.5mm; Product Length:7mm; Product Width:6mm RoHS Compliant: Yes
Description
COMMON MODE FILTER, POWER LINE, SURFACE MOUNT-SMD, FULL REEL; DC Current Rating:4A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Common Mode Filter Case:7mm x 6mm x 3.5mm; Product Length:7mm; Product Width:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, Power Line, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk - 29AC2078 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, Power Line, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk
29AC2078
Common Mode Filter, Power Line, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk 29AC2078
COMMON MODE FILTER, POWER LINE, SURFACE MOUNT-SMD, FULL REEL; DC Current Rating:4A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Common Mode Filter Case:7mm x 6mm x 3.5mm; Product Length:7mm; Product Width:6mm RoHS Compliant: Yes

COMMON MODE FILTER, POWER LINE, SURFACE MOUNT-SMD, FULL REEL; DC Current Rating:4A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Common Mode Filter Case:7mm x 6mm x 3.5mm; Product Length:7mm; Product Width:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 29AC2078
Product Name Common Mode Filter, Power Line, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5668-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 15DCF10-ND - DigiKey
Specs
Filter Type DC
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); TÜV Rheinland (US, C, US & C); CSA, TUV, UR
View Details
3 suppliers