SCHURTER Inc Power Line Filter Modules 3-128-432

Description
Three Phase (Wye) EMC/EMI Line Filter 180A 760VAC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Wye) EMC/EMI Line Filter 180A 760VAC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-128-432-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-128-432-ND
Power Line Filter Modules 486-3-128-432-ND
Three Phase (Wye) EMC/EMI Line Filter 180A 760VAC 50/60Hz Two Stage Terminal Block

Three Phase (Wye) EMC/EMI Line Filter 180A 760VAC 50/60Hz Two Stage Terminal Block

Buy Now Datasheet
Filter, 3-Phase, 180A, 760Vac, Chassis; Filter Applications Schurter - 68AJ2481 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3-Phase, 180A, 760Vac, Chassis; Filter Applications Schurter
68AJ2481
Filter, 3-Phase, 180A, 760Vac, Chassis; Filter Applications Schurter 68AJ2481
FILTER, 3-PHASE, 180A, 760VAC, CHASSIS; Filter Applications:Industr ial; Voltage Rating:760VAC; Current Rating:180A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FMBD EP SeriesRoHS Compliant: Yes

FILTER, 3-PHASE, 180A, 760VAC, CHASSIS; Filter Applications:Industrial; Voltage Rating:760VAC; Current Rating:180A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FMBD EP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-128-432-ND 68AJ2481
Product Name Power Line Filter Modules Filter, 3-Phase, 180A, 760Vac, Chassis; Filter Applications Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/filter, 2A, Qc; Connector Type Schurter - 69AC4207 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 2 amps
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
EMI/RFI Filters (LC, RC Networks) - 1608-SBSMP2000104MXTCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details