3 Line Common Mode Choke Surface Mount 800 Ohms @ 100MHz 150mA DCR 1.6Ohm
3 Line Common Mode Choke Surface Mount 800 Ohms @ 100MHz 150mA DCR 1.6Ohm
3 Line Common Mode Choke Surface Mount 800 Ohms @ 100MHz 150mA DCR 1.6Ohm
CMC 150MA 3LN 800 OHM SMD Product overview: ACM2520-801-3P-T002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 800 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 800 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2520-801-3P-T
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-4842-1-ND | 839-ACM2520-801-3P-T002 |
| Product Name | Common Mode Chokes | SMD 150MA 800 OHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Application | Common Mode Choke; RF Choke | |
| DCR | 1.6 ohms | |
| Rated DC Current | 150 milliamps |