TDK U.S.A. Corporation Common Mode Chokes - ACM2012E-102-2P-T00 ACM2012E-102-2P-T00

Description
Manufacturer: TDK Corporation Win Source Part Number: 806668-ACM2012E-102- 2P-T00 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 50V Filter Type: Signal Line Number of Lines: 2 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 150mA DC Resistance (DCR) (Maximum): 2.5Ohm Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 1 kOhms at 100MHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 806668-ACM2012E-102- 2P-T00 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 50V Filter Type: Signal Line Number of Lines: 2 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 150mA DC Resistance (DCR) (Maximum): 2.5Ohm Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 1 kOhms at 100MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - ACM2012E-102-2P-T00
806668-ACM2012E-102-2P-T00
Common Mode Chokes - ACM2012E-102-2P-T00 806668-ACM2012E-102-2P-T00
Manufacturer: TDK Corporation Win Source Part Number: 806668-ACM2012E-102- 2P-T00 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 50V Filter Type: Signal Line Number of Lines: 2 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 150mA DC Resistance (DCR) (Maximum): 2.5Ohm Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 1 kOhms at 100MHz

Manufacturer: TDK Corporation
Win Source Part Number: 806668-ACM2012E-102-2P-T00
Packaging: Reel
Mounting Style: SMD
Voltage Rating - DC: 50V
Filter Type: Signal Line
Number of Lines: 2
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Manufacturer Package: Horizontal, 4 PC Pad
Height (Maximum): 0.043" (1.10mm)
Current Rating (Maximum): 150mA
DC Resistance (DCR) (Maximum): 2.5Ohm
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Impedance at Frequency: 1 kOhms at 100MHz

Buy Now
Common Mode Chokes - 445-180333-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-180333-2-ND
Common Mode Chokes 445-180333-2-ND
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 150mA DCR 2.5Ohm

2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 150mA DCR 2.5Ohm

Buy Now Datasheet
SMD 150MA Inductor and Choke - 839-ACM2012E-102-2P-T00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150MA Inductor and Choke
839-ACM2012E-102-2P-T00
SMD 150MA Inductor and Choke 839-ACM2012E-102-2P-T00
CMC 150MA 2LN 1K OHM SMD Product overview: ACM2012E-102-2P-T00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2012E-102-2P- T00 can be used for catalog matching and distributor lookup.

CMC 150MA 2LN 1K OHM SMD Product overview: ACM2012E-102-2P-T00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2012E-102-2P-T00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 806668-ACM2012E-102-2P-T00 445-180333-2-ND 839-ACM2012E-102-2P-T00
Product Name Common Mode Chokes - ACM2012E-102-2P-T00 Common Mode Chokes SMD 150MA Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DCR 2.5 ohms 2.5 ohms
Rated DC Current 150 milliamps 150 milliamps
Impedance 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2185JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2125959 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 12 microH
Q Factor 15
View Details
Common Mode Chokes - 486-DKFP-H22H-063R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details