TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACH4518-680 ACH4518-680

Description
Manufacturer: TDK Corporation Win Source Part Number: 1135259-ACH4518-680 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1135259-ACH4518-680 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACH4518-680
ACH4518-680
EMI/RFI Filters (LC, RC Networks) - ACH4518-680 ACH4518-680
Manufacturer: TDK Corporation Win Source Part Number: 1135259-ACH4518-680 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1135259-ACH4518-680
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACH4518-680
Product Name EMI/RFI Filters (LC, RC Networks) - ACH4518-680
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF8458A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 1.20E6 to 1.80E6 kHz
View Details
Band Pass Filter - 5o2643140 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 105 C (-40 to 221 F)
Fc 3300 to 3900 MHz
View Details
Band Pass Filter - 1035202 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Saw Filter
Fc 882 MHz
View Details
2440.7 MHz Cavity Band Pass Filter - AB2440B520 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 80000 kHz
View Details