TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACH4518-103 ACH4518-103

Description
Manufacturer: TDK Corporation Win Source Part Number: 1135249-ACH4518-103 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1135249-ACH4518-103 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACH4518-103
ACH4518-103
EMI/RFI Filters (LC, RC Networks) - ACH4518-103 ACH4518-103
Manufacturer: TDK Corporation Win Source Part Number: 1135249-ACH4518-103 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1135249-ACH4518-103
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACH4518-103
Product Name EMI/RFI Filters (LC, RC Networks) - ACH4518-103
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-1099-ND - DigiKey
Specs
Filter Technology Passive Filter
Fc 2500 MHz
Bandwidth 1.08E6 kHz
View Details
2 suppliers
2593 MHz Cavity Band Pass Filter - AB2593B765 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 240000 kHz
View Details
RF Band Reject Filter - UIYBSF323111A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 440 to 452 MHz
View Details
Ceramic Filters: Low Insertion loss, high selectivity, and stability over temperature -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
View Details