TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACH3218-682-TD01 ACH3218-682-TD01

Description
Manufacturer: TDK Corporation Win Source Part Number: 1135245-ACH3218-682- TD01 Series: ACH Packaging: Reel - TR Type: Low Pass Operating Temperature Range: -40°C ~ 125°C Package: 1210, 3 PC Pad Applications: General Mounting: SMD Technology: LC (T-Type) Height: 0.108" (2.75mm) Size: 0.071" Dia x 0.126" L (1.80mm x 3.20mm) Current: 1.5A Number of Channels: 1 Attenuation Value: 25dB @ 22MHz ~ 75MHz Filter Order: 3rd Resistance - Channel (Ohms): 0.06 ESD Protection: No Family Name: ACH Categories: Filters Manufacturer Homepage: www.tdk.com Voltage Rating DC: 20V Alternative Parts (Cross-Reference): YFF21SC1E103MT000N; Introduction Date: August 22, 2003 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1135245-ACH3218-682- TD01 Series: ACH Packaging: Reel - TR Type: Low Pass Operating Temperature Range: -40°C ~ 125°C Package: 1210, 3 PC Pad Applications: General Mounting: SMD Technology: LC (T-Type) Height: 0.108" (2.75mm) Size: 0.071" Dia x 0.126" L (1.80mm x 3.20mm) Current: 1.5A Number of Channels: 1 Attenuation Value: 25dB @ 22MHz ~ 75MHz Filter Order: 3rd Resistance - Channel (Ohms): 0.06 ESD Protection: No Family Name: ACH Categories: Filters Manufacturer Homepage: www.tdk.com Voltage Rating DC: 20V Alternative Parts (Cross-Reference): YFF21SC1E103MT000N; Introduction Date: August 22, 2003 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACH3218-682-TD01
ACH3218-682-TD01
EMI/RFI Filters (LC, RC Networks) - ACH3218-682-TD01 ACH3218-682-TD01
Manufacturer: TDK Corporation Win Source Part Number: 1135245-ACH3218-682- TD01 Series: ACH Packaging: Reel - TR Type: Low Pass Operating Temperature Range: -40°C ~ 125°C Package: 1210, 3 PC Pad Applications: General Mounting: SMD Technology: LC (T-Type) Height: 0.108" (2.75mm) Size: 0.071" Dia x 0.126" L (1.80mm x 3.20mm) Current: 1.5A Number of Channels: 1 Attenuation Value: 25dB @ 22MHz ~ 75MHz Filter Order: 3rd Resistance - Channel (Ohms): 0.06 ESD Protection: No Family Name: ACH Categories: Filters Manufacturer Homepage: www.tdk.com Voltage Rating DC: 20V Alternative Parts (Cross-Reference): YFF21SC1E103MT000N; Introduction Date: August 22, 2003 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1135245-ACH3218-682-TD01
Series: ACH
Packaging: Reel - TR
Type: Low Pass
Operating Temperature Range: -40°C ~ 125°C
Package: 1210, 3 PC Pad
Applications: General
Mounting: SMD
Technology: LC (T-Type)
Height: 0.108" (2.75mm)
Size: 0.071" Dia x 0.126" L (1.80mm x 3.20mm)
Current: 1.5A
Number of Channels: 1
Attenuation Value: 25dB @ 22MHz ~ 75MHz
Filter Order: 3rd
Resistance - Channel (Ohms): 0.06
ESD Protection: No
Family Name: ACH
Categories: Filters
Manufacturer Homepage: www.tdk.com
Voltage Rating DC: 20V
Alternative Parts (Cross-Reference): YFF21SC1E103MT000N;
Introduction Date: August 22, 2003
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACH3218-682-TD01
Product Name EMI/RFI Filters (LC, RC Networks) - ACH3218-682-TD01
Unlock Full Specs
to access all available technical data

Similar Products

1687.5 -1862.5MHz Cavity Band Pass Filter - AB1775B1235 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 175000 kHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Ceramic Filters - ECS-DCF 107 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
Band Pass Filter - 5o2683660 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1350 to 1550 MHz
View Details