TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACH3218-470-T ACH3218-470-T

Description
Manufacturer: TDK Corporation Win Source Part Number: 1135239-ACH3218-470- T Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1135239-ACH3218-470- T Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - ACH3218-470-T - ACH3218-470-T - Win Source Electronics
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACH3218-470-T
ACH3218-470-T
EMI/RFI Filters (LC, RC Networks) - ACH3218-470-T ACH3218-470-T
Manufacturer: TDK Corporation Win Source Part Number: 1135239-ACH3218-470- T Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1135239-ACH3218-470-T
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACH3218-470-T
Product Name EMI/RFI Filters (LC, RC Networks) - ACH3218-470-T
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 3157-HFCN-1810D+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 3350 MHz
View Details
2 suppliers
RF Filters - 2312-QPB1029SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 1300 MHz
View Details
RF Filters - 1761-L185XF4S-TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 18000 MHz
View Details