TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACH3218-102 ACH3218-102

Description
Manufacturer: TDK Corporation Win Source Part Number: 1135225-ACH3218-102 Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1135225-ACH3218-102 Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACH3218-102
ACH3218-102
EMI/RFI Filters (LC, RC Networks) - ACH3218-102 ACH3218-102
Manufacturer: TDK Corporation Win Source Part Number: 1135225-ACH3218-102 Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1135225-ACH3218-102
Manufacturer Homepage: www.tdk.com
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACH3218-102
Product Name EMI/RFI Filters (LC, RC Networks) - ACH3218-102
Unlock Full Specs
to access all available technical data

Similar Products

2490 MHz WiFi Cavity Band Pass Filter for Outdoor - AB2490B1274-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
Band Stop Filter - 5o29119680 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 0.0 to 3000 MHz
View Details