TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACF451832-222-TD01 ACF451832-222-TD01

Description
Manufacturer: TDK Corporation Win Source Part Number: 1011590-ACF451832-22 2-TD01 Packaging: Reel - TR Type: Low Pass Voltage Rating: 50V Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC (T-Type) Height: 0.079" (2.00mm) Current: 300mA Number of Channels: 1 Attenuation Value: 25dB @ 40MHz to 110MHz Filter Order: 3rd Resistance - Channel (Ohms): 0.15 ESD Protection: No Categories: Filters Status: Not For New Designs Temperature Range - Operating: -25°C to 85°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1011590-ACF451832-22 2-TD01 Packaging: Reel - TR Type: Low Pass Voltage Rating: 50V Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC (T-Type) Height: 0.079" (2.00mm) Current: 300mA Number of Channels: 1 Attenuation Value: 25dB @ 40MHz to 110MHz Filter Order: 3rd Resistance - Channel (Ohms): 0.15 ESD Protection: No Categories: Filters Status: Not For New Designs Temperature Range - Operating: -25°C to 85°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - ACF451832-222-TD01 - ACF451832-222-TD01 - Win Source Electronics
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACF451832-222-TD01
ACF451832-222-TD01
EMI/RFI Filters (LC, RC Networks) - ACF451832-222-TD01 ACF451832-222-TD01
Manufacturer: TDK Corporation Win Source Part Number: 1011590-ACF451832-22 2-TD01 Packaging: Reel - TR Type: Low Pass Voltage Rating: 50V Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC (T-Type) Height: 0.079" (2.00mm) Current: 300mA Number of Channels: 1 Attenuation Value: 25dB @ 40MHz to 110MHz Filter Order: 3rd Resistance - Channel (Ohms): 0.15 ESD Protection: No Categories: Filters Status: Not For New Designs Temperature Range - Operating: -25°C to 85°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1011590-ACF451832-222-TD01
Packaging: Reel - TR
Type: Low Pass
Voltage Rating: 50V
Applications: Data Lines for Mobile Devices
Mounting: SMD (SMT)
Technology: LC (T-Type)
Height: 0.079" (2.00mm)
Current: 300mA
Number of Channels: 1
Attenuation Value: 25dB @ 40MHz to 110MHz
Filter Order: 3rd
Resistance - Channel (Ohms): 0.15
ESD Protection: No
Categories: Filters
Status: Not For New Designs
Temperature Range - Operating: -25°C to 85°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACF451832-222-TD01
Product Name EMI/RFI Filters (LC, RC Networks) - ACF451832-222-TD01
Unlock Full Specs
to access all available technical data

Similar Products

1625-1750 MHz Cavity Band Pass Filter - AB1687B466 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1688 MHz
Bandwidth 125000 kHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Ceramic Filters - ECS-DCF-104 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
High Pass Filter - 5o2832280 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3000 to 18000 MHz
View Details