TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACF321825-682-T ACF321825-682-T

Description
Manufacturer: TDK Corporation Win Source Part Number: 1135196-ACF321825-68 2-T Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1135196-ACF321825-68 2-T Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACF321825-682-T
ACF321825-682-T
EMI/RFI Filters (LC, RC Networks) - ACF321825-682-T ACF321825-682-T
Manufacturer: TDK Corporation Win Source Part Number: 1135196-ACF321825-68 2-T Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1135196-ACF321825-682-T
Manufacturer Homepage: www.tdk.com
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACF321825-682-T
Product Name EMI/RFI Filters (LC, RC Networks) - ACF321825-682-T
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 1087 - 1093 MHz, 50Ω - CBP12-1090BE+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
10700 MHz Cavity Band Pass Filter - AB10700B1324 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10700 MHz
Bandwidth 2.60E6 kHz
View Details
3-30GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0330K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 3000 to 30000 MHz
Insertion Loss 1.5 dB
View Details