TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACF321825-681-T ACF321825-681-T

Description
Manufacturer: TDK Corporation Win Source Part Number: 1135195-ACF321825-68 1-T Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1135195-ACF321825-68 1-T Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACF321825-681-T
ACF321825-681-T
EMI/RFI Filters (LC, RC Networks) - ACF321825-681-T ACF321825-681-T
Manufacturer: TDK Corporation Win Source Part Number: 1135195-ACF321825-68 1-T Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1135195-ACF321825-681-T
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACF321825-681-T
Product Name EMI/RFI Filters (LC, RC Networks) - ACF321825-681-T
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF10673F - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 650 to 702 MHz
View Details
Band Stop Filter - 5o2935250 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 50 to 800 MHz
View Details
RF Filters - 2312-QPQ1904TR13TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5662 MHz
View Details
5550 MHz WiFi Cavity Filter - AB5550B553 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details