TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACF321825-331-T ACF321825-331-T

Description
Manufacturer: TDK Corporation Win Source Part Number: 1135189-ACF321825-33 1-T Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1135189-ACF321825-33 1-T Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACF321825-331-T
ACF321825-331-T
EMI/RFI Filters (LC, RC Networks) - ACF321825-331-T ACF321825-331-T
Manufacturer: TDK Corporation Win Source Part Number: 1135189-ACF321825-33 1-T Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1135189-ACF321825-331-T
Manufacturer Homepage: www.tdk.com
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACF321825-331-T
Product Name EMI/RFI Filters (LC, RC Networks) - ACF321825-331-T
Unlock Full Specs
to access all available technical data

Similar Products

18 to 23GHz – Band Pass Filter - UIYBPF3714A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 40000 MHz
Bandwidth 1.80E7 to 2.30E7 kHz
View Details
Band Pass Filter - 5o2648151 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 10000 to 18000 MHz
View Details
RF Filters - 2312-QPQ1905SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2414 MHz
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter - AB2350B490 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details