TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACF321825-220-T ACF321825-220-T

Description
Manufacturer: TDK Corporation Win Source Part Number: 1135185-ACF321825-22 0-T Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1135185-ACF321825-22 0-T Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACF321825-220-T
ACF321825-220-T
EMI/RFI Filters (LC, RC Networks) - ACF321825-220-T ACF321825-220-T
Manufacturer: TDK Corporation Win Source Part Number: 1135185-ACF321825-22 0-T Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1135185-ACF321825-220-T
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACF321825-220-T
Product Name EMI/RFI Filters (LC, RC Networks) - ACF321825-220-T
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 1600 - 2000 MHz, 50Ω - BPF-BD1800+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1800 dB
View Details
2 suppliers
RF Filters - 2312-880157-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 2560 MHz
View Details
RF Filters - 1761-B191KA1S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 19100 MHz
View Details