TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACF321825-101-T ACF321825-101-T

Description
Manufacturer: TDK Corporation Win Source Part Number: 1135181-ACF321825-10 1-T Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1135181-ACF321825-10 1-T Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACF321825-101-T
ACF321825-101-T
EMI/RFI Filters (LC, RC Networks) - ACF321825-101-T ACF321825-101-T
Manufacturer: TDK Corporation Win Source Part Number: 1135181-ACF321825-10 1-T Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1135181-ACF321825-101-T
Manufacturer Homepage: www.tdk.com
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACF321825-101-T
Product Name EMI/RFI Filters (LC, RC Networks) - ACF321825-101-T
Unlock Full Specs
to access all available technical data

Similar Products

Band Stop Filter - 5o2935250 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 50 to 800 MHz
View Details
L1/L2 Low Loss GPS SAW Diplexer - QPQ1063 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1212 to 1591 MHz
View Details
4280-4320MHz TNC-Female Cavity Bandstop Filter Rated at 5 Watts (CW) - HRT-SF(4300/40)-1T - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 2000 to 800 MHz
Insertion Loss 1.5 dB
View Details
Cavity Filters: Very low insertion loss and high selectivity -  - Smiths Interconnect, a Molex company
Specs
Fc 30 to 51000 MHz
View Details