TDK-Lambda Americas Inc. High Voltage Power Supplies 500A-6KV-NEG

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 500A series is a compact, air-cooled OEM high-voltage power supply for capacitor charging, rated at 500 W continuous DC and 550 J/sec peak power. It offers output voltages from 1 kV to 40 kV; the 6 kV model uses an air-insulated RG58/U coaxial cable with MHV connector. Input is selectable for 110 VAC or 230 VAC, with optional active PFC (pf = 0.98). It meets UL60601-1 safety standards. Remote control is provided via a 15-pin D-sub connector. Dimensions are 146 mm × 141 mm × 361 mm. Weight is 8 kg (3.6 kg) without PFC, 10 kg (4.5 kg) with PFC. Operating temperature ranges from -20 °C to +45 °C. Polarity is fixed positive or negative as specified at order.

Datasheet Summary
Powered by GS/AI

The 500A series is a compact, air-cooled OEM high-voltage power supply for capacitor charging, rated at 500 W continuous DC and 550 J/sec peak power. It offers output voltages from 1 kV to 40 kV; the 6 kV model uses an air-insulated RG58/U coaxial cable with MHV connector. Input is selectable for 110 VAC or 230 VAC, with optional active PFC (pf = 0.98). It meets UL60601-1 safety standards. Remote control is provided via a 15-pin D-sub connector. Dimensions are 146 mm × 141 mm × 361 mm. Weight is 8 kg (3.6 kg) without PFC, 10 kg (4.5 kg) with PFC. Operating temperature ranges from -20 °C to +45 °C. Polarity is fixed positive or negative as specified at order.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 500A-6KV-NEG - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
500A-6KV-NEG
High Voltage Power Supplies 500A-6KV-NEG
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 500A-6KV-NEG
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature -20 to 45 C (-4 to 113 F)
Regulatory Compliance IEC60601-1 EN60601-1 UL60601-1
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 152A-10KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 102A-30KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 402-OEM-50KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-10kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details