The 102A series is a compact, air-cooled, OEM-style high voltage power supply designed for capacitor charging with an average power rating of 1 kJ/s and peak power of 1.1 kJ/s. It offers output voltages up to 40 kV with selectable polarity, including negative polarity for 30 kV models. The unit supports selectable 110 or 230 VAC input, with an optional active PFC achieving a power factor of 0.98. Efficiency exceeds 85% at full load, and stability is ±0.2% per hour after warmup. Pulse-to-pulse repeatability is ±0.2% up to 300 Hz. The 7-40 kV models use oil insulation with a DS2024 silicone lead and proprietary HV connector. Dimensions are 146 mm wide, 141 mm high, and 361 mm deep, weighing 12 lb (5.5 kg) without PFC or 14 lb (6.5 kg) with PFC. It is certified to UL60601-1 and features a remote control interface via a 15-pin D-sub connector.
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 102A-30KV-NEG |
| Product Name | High Voltage Power Supplies |
| Type | High Voltage |
| Technology | Switching Power Supply |
| Features | Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled |
| Operating Temperature | -20 to 45 C (-4 to 113 F) |
| Regulatory Compliance | IEC60601-1 EN60601-1 UL60601-1 |