TDCollaborative, LLC Viscosity and Temperature Display D422

Description
The D422 offers continuous high-visibility display of the viscosity and temperature data generated by the VTX423 viscometer. It powers the sensor, replicates the sensor’s 4-20ma current output, and it is a convenient interface to a computer serial port. The serial port can be used to acquire data, as well as adjust various settings such as the data Report Interval, and to retrieve data such as sensor serial number and calibration settings. The face of the device is completely sealed. When mounted in a panel side rails secure the gasketed face against the panel for a tight seal isolating the rear face where all the data I/O is located. Desk top or panel mount Din/4 format Bright 7-segment displays Viscosity in cp Temperature in degF or degC Water and dustproof front face Outputs for monitoring and control 4-20ma, Viscosity and Temperature Serial port monitoring and set up
Datasheet
Description
The D422 offers continuous high-visibility display of the viscosity and temperature data generated by the VTX423 viscometer. It powers the sensor, replicates the sensor’s 4-20ma current output, and it is a convenient interface to a computer serial port. The serial port can be used to acquire data, as well as adjust various settings such as the data Report Interval, and to retrieve data such as sensor serial number and calibration settings. The face of the device is completely sealed. When mounted in a panel side rails secure the gasketed face against the panel for a tight seal isolating the rear face where all the data I/O is located. Desk top or panel mount Din/4 format Bright 7-segment displays Viscosity in cp Temperature in degF or degC Water and dustproof front face Outputs for monitoring and control 4-20ma, Viscosity and Temperature Serial port monitoring and set up
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Viscosity and Temperature Display - D422 - TDCollaborative, LLC
Woburn, MA, USA
Viscosity and Temperature Display
D422
Viscosity and Temperature Display D422
The D422 offers continuous high-visibility display of the viscosity and temperature data generated by the VTX423 viscometer. It powers the sensor, replicates the sensor’s 4-20ma current output, and it is a convenient interface to a computer serial port. The serial port can be used to acquire data, as well as adjust various settings such as the data Report Interval, and to retrieve data such as sensor serial number and calibration settings. The face of the device is completely sealed. When mounted in a panel side rails secure the gasketed face against the panel for a tight seal isolating the rear face where all the data I/O is located. Desk top or panel mount Din/4 format Bright 7-segment displays Viscosity in cp Temperature in degF or degC Water and dustproof front face Outputs for monitoring and control 4-20ma, Viscosity and Temperature Serial port monitoring and set up

The D422 offers continuous high-visibility display of the viscosity and temperature data generated by the VTX423 viscometer. It powers the sensor, replicates the sensor’s 4-20ma current output, and it is a convenient interface to a computer serial port. The serial port can be used to acquire data, as well as adjust various settings such as the data Report Interval, and to retrieve data such as sensor serial number and calibration settings. The face of the device is completely sealed. When mounted in a panel side rails secure the gasketed face against the panel for a tight seal isolating the rear face where all the data I/O is located.

  • Desk top or panel mount
  • Din/4 format
  • Bright 7-segment displays
    • Viscosity in cp
    • Temperature in degF or degC
  • Water and dustproof front face
  • Outputs for monitoring and control
    • 4-20ma, Viscosity and Temperature
    • Serial port monitoring and set up
Supplier's Site Datasheet

Technical Specifications

  TDCollaborative, LLC
Product Category Digital Panel Meters
Product Number D422
Product Name Viscosity and Temperature Display
Outputs Serial Communications
Features Conditioning
Display Type Numeric
Number Digits 8.0
Display Colors Red
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Digital Panel Meter - MFM374-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details