Plast-O-Matic Valves, Inc. Single Wall Sight Flow Glass GX300B-PP

Description
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2′ – 8′ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.
Request a Quote
Description
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2′ – 8′ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Series GX single-wall flow indicator is designed for visual indication of flow or clarity in liquids compatible with acrylic. It has a 3" NPT size with polypropylene ends, a visual length of 8-3/8 inches, a diameter of 5-1/2 inches, and is equipped with FKM O-ring seals. Stainless steel fasteners are standard. Optional vinyl fluttering streamers are available. It is not suitable for hydrofluoric acid or sodium hydroxide.

Datasheet Summary
Powered by GS/AI

The Series GX single-wall flow indicator is designed for visual indication of flow or clarity in liquids compatible with acrylic. It has a 3" NPT size with polypropylene ends, a visual length of 8-3/8 inches, a diameter of 5-1/2 inches, and is equipped with FKM O-ring seals. Stainless steel fasteners are standard. Optional vinyl fluttering streamers are available. It is not suitable for hydrofluoric acid or sodium hydroxide.

Suppliers

Company
Product
Description
Supplier Links
Single Wall Sight Flow Glass - GX300B-PP - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
Single Wall Sight Flow Glass
GX300B-PP
Single Wall Sight Flow Glass GX300B-PP
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2′ – 8′ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.

Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.

Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.

Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2″ – 8″ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Sight Windows
Product Number GX300B-PP
Product Name Single Wall Sight Flow Glass
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 3 inch (76.2 mm)
Window Diameter, Length 3.12 inch (79.37 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Wall Sight Flow Glass - GX100B-PP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 1 inch (25.4 mm)
View Details
Double Cylinder Wall Tank Level Indicator - GL050TF2 - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT; BSP
Thread or Flange Size: 0.5000 inch (12.7 mm)
View Details
Double Wall Sight Flow Glass - GY075EP-PP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 0.7500 inch (19.05 mm)
View Details
Single Wall Sight Flow Glass - GX075V-PV - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 0.7500 inch (19.05 mm)
View Details