Plast-O-Matic Valves, Inc. Double Cylinder Wall Tank Level Indicator GL050PP4

Description
Series GL Double-wall cylinder for liquids compatible with Pyrex inner wall. 1/2′ or 3/4′ sizes, NPT or socket connections in PVC, PTFE, or polypro. BSP sizes also available. Standard lengths are 1′, 2′, 3′, 4′; custom lengths available.
Request a Quote
Description
Series GL Double-wall cylinder for liquids compatible with Pyrex inner wall. 1/2′ or 3/4′ sizes, NPT or socket connections in PVC, PTFE, or polypro. BSP sizes also available. Standard lengths are 1′, 2′, 3′, 4′; custom lengths available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Series GL double-wall level indicators use a Pyrex® inner wall and high-impact acrylic outer wall for corrosion resistance and impact protection, indicating liquid levels in 1/2" or 3/4" NPT or BSP piping. The GL050PP4 variant features polypropylene ends and a 4-foot nominal length, with FKM O-ring seals standard. It is not suitable for hydrofluoric acid or sodium hydroxide. Custom lengths beyond 4 feet are subject to availability.

Datasheet Summary
Powered by GS/AI

Series GL double-wall level indicators use a Pyrex® inner wall and high-impact acrylic outer wall for corrosion resistance and impact protection, indicating liquid levels in 1/2" or 3/4" NPT or BSP piping. The GL050PP4 variant features polypropylene ends and a 4-foot nominal length, with FKM O-ring seals standard. It is not suitable for hydrofluoric acid or sodium hydroxide. Custom lengths beyond 4 feet are subject to availability.

Suppliers

Company
Product
Description
Supplier Links
Double Cylinder Wall Tank Level Indicator - GL050PP4 - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
Double Cylinder Wall Tank Level Indicator
GL050PP4
Double Cylinder Wall Tank Level Indicator GL050PP4
Series GL Double-wall cylinder for liquids compatible with Pyrex inner wall. 1/2′ or 3/4′ sizes, NPT or socket connections in PVC, PTFE, or polypro. BSP sizes also available. Standard lengths are 1′, 2′, 3′, 4′; custom lengths available.

Series GL Double-wall cylinder for liquids compatible with Pyrex inner wall. 1/2″ or 3/4″ sizes, NPT or socket connections in PVC, PTFE, or polypro. BSP sizes also available. Standard lengths are 1′, 2′, 3′, 4′; custom lengths available.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Sight Windows
Product Number GL050PP4
Product Name Double Cylinder Wall Tank Level Indicator
Window Shape Full View
Connection Type Threaded - NPT; BSP
Thread or Flange Size: 0.5000 inch (12.7 mm)
Window Diameter, Length 46 inch (1168 mm)
Window Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Style Double Wall Sight Flow Indicator - GYW800V-PV - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Flanged
Thread or Flange Size: 8 inch (203 mm)
View Details
Double Wall Sight Flow Glass - GY125EP-PV - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 1.25 inch (31.75 mm)
View Details
Double Wall Sight Flow Glass - GY125V-PP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 1.25 inch (31.75 mm)
View Details
Wafer Style Double Wall Sight Flow Indicator - GYW600V-PP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Flanged
Thread or Flange Size: 6 inch (152 mm)
View Details