Ignion Antenna Unit NN03-320BULK

Description
The DUO mXTENDTM antenna booster has been specifically designed for providing top-quality mobile operation at 1560-10600 MHz with small space requirements. It does not require further clearance area beyond its 7 mm x 3 mm footprint. This miniature and multipurpose component is designed to provide GNSS and Bluetooth connectivity worldwide simultaneously, thanks to its multiport nature, but also for other regions of the spectrum for example 5G and UWB. The DUO mXTENDTM chip antenna component is built on glass epoxy substrate.
Request a Quote Datasheet
Description
The DUO mXTENDTM antenna booster has been specifically designed for providing top-quality mobile operation at 1560-10600 MHz with small space requirements. It does not require further clearance area beyond its 7 mm x 3 mm footprint. This miniature and multipurpose component is designed to provide GNSS and Bluetooth connectivity worldwide simultaneously, thanks to its multiport nature, but also for other regions of the spectrum for example 5G and UWB. The DUO mXTENDTM chip antenna component is built on glass epoxy substrate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
NN03-320BULK
Antenna Unit NN03-320BULK
The DUO mXTENDTM antenna booster has been specifically designed for providing top-quality mobile operation at 1560-10600 MHz with small space requirements. It does not require further clearance area beyond its 7 mm x 3 mm footprint. This miniature and multipurpose component is designed to provide GNSS and Bluetooth connectivity worldwide simultaneously, thanks to its multiport nature, but also for other regions of the spectrum for example 5G and UWB. The DUO mXTENDTM chip antenna component is built on glass epoxy substrate.

The DUO mXTENDTM antenna booster has been specifically designed for providing top-quality mobile operation at 1560-10600 MHz with small space requirements. It does not require further clearance area beyond its 7 mm x 3 mm footprint. This miniature and multipurpose component is designed to provide GNSS and Bluetooth connectivity worldwide simultaneously, thanks to its multiport nature, but also for other regions of the spectrum for example 5G and UWB. The DUO mXTENDTM chip antenna component is built on glass epoxy substrate.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number NN03-320BULK
Product Name Antenna Unit
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - NANOmXTEND™ - Ignion
Specs
Applications Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers