Taoglas Speakers SPKM.78.4.B

Description
DYNAMIC IP67 RATED MINIATURE SPE
Request a Quote Datasheet
Description
DYNAMIC IP67 RATED MINIATURE SPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 931-SPKM.78.4.B-ND - DigiKey
Thief River Falls, MN, United States
DYNAMIC IP67 RATED MINIATURE SPE

DYNAMIC IP67 RATED MINIATURE SPE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 931-SPKM.78.4.B-ND
Product Name Speakers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
 - SI-15X - Wharfedale Pro
Wharfedale Pro
Specs
SPL 129 dB
Nominal Power 800 watts
Sensitivity 97 dB
View Details
Speaker - EEN35C-8A - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details