Taoglas Speakers SPKM.23.8.A

Description
8 Ohms General Purpose Speaker 500mW 10Hz ~ 11kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 10Hz ~ 11kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 931-SPKM.23.8.A-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 500mW 10Hz ~ 11kHz Top Round

8 Ohms General Purpose Speaker 500mW 10Hz ~ 11kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 931-SPKM.23.8.A-ND
Product Name Speakers
Resonance Frequency 1000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 1976440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.95 inch (75 mm)
View Details
Home Audio, In-Ceiling Speaker - HSi S6W2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Frequency Response 50 to 180 Hz
View Details