Taoglas Speakers SPKM.20.8.A

Description
8 Ohms General Purpose Speaker 800mW 10Hz ~ 11kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 800mW 10Hz ~ 11kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 931-SPKM.20.8.A-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 800mW 10Hz ~ 11kHz Top Round

8 Ohms General Purpose Speaker 800mW 10Hz ~ 11kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 931-SPKM.20.8.A-ND
Product Name Speakers
Resonance Frequency 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526995 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 97 dB
Impedance 8 ohms
Size 0.67 inch (17 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Speakers - 458-1165-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 380.95 g (13.44 oz)
View Details
2 suppliers
 - SVP-12 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 124 dB
Nominal Power 300 watts
Maximum Power 600 watts
View Details