Taoglas RF Antennas MA585.A.001

Description
2-IN-1 GNSS AND 5G/4G PERMANENT
Request a Quote Datasheet
Description
2-IN-1 GNSS AND 5G/4G PERMANENT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-MA585.A.001-ND - DigiKey
Thief River Falls, MN, United States
2-IN-1 GNSS AND 5G/4G PERMANENT

2-IN-1 GNSS AND 5G/4G PERMANENT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 931-MA585.A.001-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; 3G, 4G, 5G, BeiDou, Galileo, GLONASS, GNSS, GPS, IRNSS, LTE, QZSS, SBAS, Wi-Fi
Primary Frequency Range 657.5 to 5537.0 MHz
Gain -3.15 to 8.18 dB
VSWR 1.5 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 2118879-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details