Taoglas RF Antennas MA581.A.001

Description
3-IN-1 GNSS AND 2X5G/4G MIMO PER
Request a Quote Datasheet
Description
3-IN-1 GNSS AND 2X5G/4G MIMO PER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-MA581.A.001-ND - DigiKey
Thief River Falls, MN, United States
3-IN-1 GNSS AND 2X5G/4G MIMO PER

3-IN-1 GNSS AND 2X5G/4G MIMO PER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 931-MA581.A.001-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; 3G, 4G, 5G, BeiDou, Galileo, GLONASS, GNSS, GPS, IRNSS, LTE, QZSS, SBAS, Wi-Fi
Primary Frequency Range 657.5 to 5537.0 MHz
Gain -3.15 to 7.57 dB
VSWR 1.5 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers