2IN1 MAGNET MOUNT 4G LTE MIMO 2M
2in1 Magnet Mount 4G LTE MIMO 2m RG-174
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 931-MA342.A.BI.001-ND | 690780 |
| Product Name | RF Antennas | Multi-Band Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, Cat-M, IoT, LTE, NB-IoT, NR, Wi-Fi | Multi-band |
| Primary Frequency Range | 657.5 to 5537.0 MHz | 600.0 to ? MHz |
| Gain | -0.7800 to 6.84 dB | 6.84 dB |
| Technology Type | Module |
Vertical