Taoglas RF Antennas GWLA.15

Description
GPS/GALILEO & 2.4/5.8GHZ DUAL-BA
Request a Quote Datasheet
Description
GPS/GALILEO & 2.4/5.8GHZ DUAL-BA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-GWLA.15DKR-ND - DigiKey
Thief River Falls, MN, United States
GPS/GALILEO & 2.4/5.8GHZ DUAL-BA

GPS/GALILEO & 2.4/5.8GHZ DUAL-BA

Buy Now Datasheet
RF Antennas - 931-GWLA.15CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-GWLA.15CT-ND
RF Antennas 931-GWLA.15CT-ND
GPS/GALILEO & 2.4/5.8GHZ DUAL-BA

GPS/GALILEO & 2.4/5.8GHZ DUAL-BA

Buy Now Datasheet
RF Antennas - 931-GWLA.15TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-GWLA.15TR-ND
RF Antennas 931-GWLA.15TR-ND
GPS/GALILEO & 2.4/5.8GHZ DUAL-BA

GPS/GALILEO & 2.4/5.8GHZ DUAL-BA

Buy Now Datasheet
WiFi Antennas - 690792 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
690792
WiFi Antennas 690792
Dual-Band Ceramic Substrate Loop Antenna

Dual-Band Ceramic Substrate Loop Antenna

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Antennas Antennas
Product Number 931-GWLA.15DKR-ND 690792
Product Name RF Antennas WiFi Antennas
Applications Modem or Wireless Network; GPS; Beidou, Bluetooth, Galileo, GLONASS, GNSS, GPS, Wi-Fi, WLAN, Zigbee™ Modem or Wireless Network
Primary Frequency Range 1561.0 to 5500.0 MHz 1575.4 to ? MHz
Gain -0.8100 to 2.12 dB -0.8100 dB
VSWR 1 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2766681 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details