2.4GHZ MONOPOLE ANTENNA RP-SMA(M
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 690952 | 931-GW.23.A151-ND |
| Product Name | WiFi Antennas | RF Antennas |
| Applications | Modem or Wireless Network | Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN |
| Primary Frequency Range | 2400.0 to ? MHz | 2400.0 MHz |
| Gain | 4.72 dB | -1.41 dB |
Linear, Vertical