Taoglas RF Antennas GW.05.0E23

Description
3.775GHz, 4.175GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 3.73dBi, 0.64dBi, 4.09dBi, 2.46dBi SMB, Fakra Connector Mount
Request a Quote Datasheet
Description
3.775GHz, 4.175GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 3.73dBi, 0.64dBi, 4.09dBi, 2.46dBi SMB, Fakra Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1541-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1541-ND
RF Antennas 931-1541-ND
3.775GHz, 4.175GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 3.73dBi, 0.64dBi, 4.09dBi, 2.46dBi SMB, Fakra Connector Mount

3.775GHz, 4.175GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 3.73dBi, 0.64dBi, 4.09dBi, 2.46dBi SMB, Fakra Connector Mount

Buy Now Datasheet
RF Antennas - GW.05.0E23 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GW.05.0E23
RF Antennas GW.05.0E23
3.775GHz, 4.175GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 3.73dBi, 0.64dBi, 4.09dBi, 2.46dBi SMB, Fakra Connector Mount

3.775GHz, 4.175GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 3.73dBi, 0.64dBi, 4.09dBi, 2.46dBi SMB, Fakra Connector Mount

Buy Now
Sheung Wan, Hong Kong
Antennas
GW.05.0E23
Antennas GW.05.0E23
Antennas GW.05.0E23 Dual-Band WiFi 2.4/5.8GHz Terminal Mount Monopole Antenna

Antennas GW.05.0E23 Dual-Band WiFi 2.4/5.8GHz Terminal Mount Monopole Antenna

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 931-1541-ND GW.05.0E23 GW.05.0E23
Product Name RF Antennas RF Antennas Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ Bluetooth, Wi-Fi, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers