Taoglas RF Antennas GPDF6010.A

Description
1.17645GHz, 1.2276GHz, 1.278GHz, 1.525GHz, 1.561GHz, 1.57542GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna -1.5dBic, 1.8dBic, -1.5dBic, 2.6dBic, 4.2dBic, 4dBic, 2.7dBic Solder Surface Mount
Request a Quote Datasheet
Description
1.17645GHz, 1.2276GHz, 1.278GHz, 1.525GHz, 1.561GHz, 1.57542GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna -1.5dBic, 1.8dBic, -1.5dBic, 2.6dBic, 4.2dBic, 4dBic, 2.7dBic Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-GPDF6010.A-ND - DigiKey
Thief River Falls, MN, United States
1.17645GHz, 1.2276GHz, 1.278GHz, 1.525GHz, 1.561GHz, 1.57542GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna -1.5dBic, 1.8dBic, -1.5dBic, 2.6dBic, 4.2dBic, 4dBic, 2.7dBic Solder Surface Mount

1.17645GHz, 1.2276GHz, 1.278GHz, 1.525GHz, 1.561GHz, 1.57542GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna -1.5dBic, 1.8dBic, -1.5dBic, 2.6dBic, 4.2dBic, 4dBic, 2.7dBic Solder Surface Mount

Buy Now Datasheet
RF Antennas - GPDF6010.A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GPDF6010.A
RF Antennas GPDF6010.A
1.17645GHz, 1.2276GHz, 1.278GHz, 1.525GHz, 1.561GHz, 1.57542GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna -1.5dBic, 1.8dBic, -1.5dBic, 2.6dBic, 4.2dBic, 4dBic, 2.7dBic Solder Surface Mount

1.17645GHz, 1.2276GHz, 1.278GHz, 1.525GHz, 1.561GHz, 1.57542GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna -1.5dBic, 1.8dBic, -1.5dBic, 2.6dBic, 4.2dBic, 4dBic, 2.7dBic Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 931-GPDF6010.A-ND GPDF6010.A
Product Name RF Antennas RF Antennas
Applications GPS; Beidou, Galileo, GLONASS, GNSS, GPS Beidou, Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1176.5 to 1602.0 MHz
Gain -1.5 to 4.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers