Taoglas RFID Antennas FXR.3030.B.DG

Description
NFC FLEX ANTENNA (30*30*0.355 MM
Request a Quote Datasheet
Description
NFC FLEX ANTENNA (30*30*0.355 MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 931-FXR.3030.B.DG-ND - DigiKey
Thief River Falls, MN, United States
NFC FLEX ANTENNA (30*30*0.355 MM

NFC FLEX ANTENNA (30*30*0.355 MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 931-FXR.3030.B.DG-ND
Product Name RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

GPS/GLONASS/IRNSS L1/ L2/ L5 Dual Stacked Passive Ceramic Antenna (25x18x4mm) - ET-GPL125-25184 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1176.0 to 1575.0 MHz
View Details
Lightweight Helical Tripleband GNSS Antenna - AS-ANT3B-HEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details