A.H. Systems Inc. Log Periodic Antenna Model SAS-512-7

Description
Features Frequency Range of 190 MHz to 7000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction The SAS-512-7 log periodic antenna is lightweight, compact and has been manufactured to ensure maximum gain, low VSWR and high power handling capabilities. This Log Periodic Antenna was initially designed to cover the FCC Part 15 requirements (200 MHz - 1 GHz), however with it's extended operating range this antenna is well suited for a varity of other testing applications. This Linear polarized broadband dipole array is well suited for emissions and immunity testing applications.
Request a Quote Datasheet
Description
Features Frequency Range of 190 MHz to 7000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction The SAS-512-7 log periodic antenna is lightweight, compact and has been manufactured to ensure maximum gain, low VSWR and high power handling capabilities. This Log Periodic Antenna was initially designed to cover the FCC Part 15 requirements (200 MHz - 1 GHz), however with it's extended operating range this antenna is well suited for a varity of other testing applications. This Linear polarized broadband dipole array is well suited for emissions and immunity testing applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Log Periodic Antenna - Model SAS-512-7 - A.H. Systems Inc.
Chatsworth, CA, United States
Log Periodic Antenna
Model SAS-512-7
Log Periodic Antenna Model SAS-512-7
Features Frequency Range of 190 MHz to 7000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction The SAS-512-7 log periodic antenna is lightweight, compact and has been manufactured to ensure maximum gain, low VSWR and high power handling capabilities. This Log Periodic Antenna was initially designed to cover the FCC Part 15 requirements (200 MHz - 1 GHz), however with it's extended operating range this antenna is well suited for a varity of other testing applications. This Linear polarized broadband dipole array is well suited for emissions and immunity testing applications.

Features

  • Frequency Range of 190 MHz to 7000 MHz
  • Receive and Transmit
  • Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization)
  • FCC, MIL-STD, VDE and TEMPEST Testing
  • Rugged Construction

The SAS-512-7 log periodic antenna is lightweight, compact and has been manufactured to ensure maximum gain, low VSWR and high power handling capabilities. This Log Periodic Antenna was initially designed to cover the FCC Part 15 requirements (200 MHz - 1 GHz), however with it's extended operating range this antenna is well suited for a varity of other testing applications. This Linear polarized broadband dipole array is well suited for emissions and immunity testing applications.

Supplier's Site Datasheet

Technical Specifications

  A.H. Systems Inc.
Product Category Antennas
Product Number Model SAS-512-7
Product Name Log Periodic Antenna
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
Primary Frequency Range 190.0 to 7000.0 MHz
VSWR 1.58 :1
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Bilogical Antenna - Model SAS-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details