Taoglas RFID Antennas FXC.40.B.dg

Description
NFC Flex Antenna (⌀40*0.3 mm)
Request a Quote
Description
NFC Flex Antenna (⌀40*0.3 mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 690896 - RS Components, Ltd.
Corby, Northants, United Kingdom
RFID Antennas
690896
RFID Antennas 690896
NFC Flex Antenna (⌀40*0.3 mm)

NFC Flex Antenna (⌀40*0.3 mm)

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 690896
Product Name RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Tuned Dipole - Model FCC-4 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers