Taoglas RFID Antennas FXC.16.A.DG

Description
RFID ANTENNA 13.56MHZ 16MM DIA
Request a Quote Datasheet
Description
RFID ANTENNA 13.56MHZ 16MM DIA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 931-FXC.16.A.DG-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
931-FXC.16.A.DG-ND
RFID Antennas 931-FXC.16.A.DG-ND
RFID ANTENNA 13.56MHZ 16MM DIA

RFID ANTENNA 13.56MHZ 16MM DIA

Buy Now Datasheet
RFID Antennas - FXC.16.A.DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
FXC.16.A.DG
RFID Antennas FXC.16.A.DG
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 931-FXC.16.A.DG-ND FXC.16.A.DG
Product Name RFID Antennas RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
Broadband Dipole - Model SAS-530H - A.H. Systems Inc.
Specs
Applications Aerospace or Military; Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers